Newport MKS Vibration Isolator Set, S-2000AC Clean-Room, 16 in. Tall, Set of 4 S-2000AC-416

Description
The S-2000AC-416 Cleanroom Stabilizer Set includes (4) 16 inch isolators and incorporates enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
Request a Quote
Description
The S-2000AC-416 Cleanroom Stabilizer Set includes (4) 16 inch isolators and incorporates enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolator Set, S-2000AC Clean-Room, 16 in. Tall, Set of 4 - S-2000AC-416 - Newport MKS
Irvine, CA, United States
Vibration Isolator Set, S-2000AC Clean-Room, 16 in. Tall, Set of 4
S-2000AC-416
Vibration Isolator Set, S-2000AC Clean-Room, 16 in. Tall, Set of 4 S-2000AC-416
The S-2000AC-416 Cleanroom Stabilizer Set includes (4) 16 inch isolators and incorporates enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.

The S-2000AC-416 Cleanroom Stabilizer Set includes (4) 16 inch isolators and incorporates enhanced leveling indicators, recessed lifting channels and a significantly lower magnetic permeability Aluminum casting construction which greatly improves the ease of use. The 8000 lb total load capacity is an ideal solution for isolating optical tables, large inspection equipment and heavy machinery. Exclusive laminar flow damping is the heart of the Stabilizer’s unparalleled performance. Unlike single damping orifices, the Stabilizer employs thousands of tiny orifices, resulting in greater damping efficiency overall. The hybrid chamber design minimizes air volume between piston motion and damper airflow. Features include: faster settling time for large and small magnitude disturbances, lower natural frequency for superior protection against hard-to-control low frequencies below 5 Hz, minimized amplification at resonance, thereby maximizing the system’s overall stability. Installation is fast and easy with patented, self-centering pistons. They automatically center the piston at the top and bottom of its vertical stroke, guaranteeing unrestricted movement for optimal performance. SafeLock™ mounting brackets eliminate the need to precisely align isolators and table holes when attaching the isolator to the table. Mechanical height adjustment allows quick and easy table leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number S-2000AC-416
Product Name Vibration Isolator Set, S-2000AC Clean-Room, 16 in. Tall, Set of 4
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, 600 x 1800 mm, 110 mm Thick, M6 - M-PG-26-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 600 x 1200 mm, 110 mm Thick, M6 - M-PG-24-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Lab Isolation Platform, LIP175, 12 in. x 22 in. - LIP175-1222-01 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, No Tuned Damping, 1500 x 1800 mm, 305 mm Thick, M6 - M-RPR-56-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details