Newport MKS Two-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic RTF-1XY

Description
RTF-1XY Two-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in XY directions. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding. Precise and Repeatable Positioning Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic. Post Mounting in Any Orientation Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.
Request a Quote
Description
RTF-1XY Two-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in XY directions. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding. Precise and Repeatable Positioning Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic. Post Mounting in Any Orientation Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic - RTF-1XY - Newport MKS
Irvine, CA, United States
Two-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic
RTF-1XY
Two-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic RTF-1XY
RTF-1XY Two-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in XY directions. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding. Precise and Repeatable Positioning Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic. Post Mounting in Any Orientation Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.

RTF-1XY Two-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in XY directions. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers.

Adjustable Mounting with Hard Stop

Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding.


Precise and Repeatable Positioning

Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic.


Post Mounting in Any Orientation

Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number RTF-1XY
Product Name Two-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic
Maximum Thickness 5.1 mm (0.2008 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 2 inch LT Series, 1/2 inch length - LT20-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Piezo Mirror Mount, Clear Edge, 2.0 in. Diameter, 2-Axis - 8822 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., Thick, 2 Knobs - 9814-8 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Lens Tube, 1/2 inch diameter lenses, 1 inch length - LT05-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details