Newport MKS One-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic RTF-1X

Description
RTF-1X One-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in one direction. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding. Precise and Repeatable Positioning Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic. Post Mounting in Any Orientation Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.
Request a Quote
Description
RTF-1X One-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in one direction. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding. Precise and Repeatable Positioning Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic. Post Mounting in Any Orientation Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic - RTF-1X - Newport MKS
Irvine, CA, United States
One-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic
RTF-1X
One-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic RTF-1X
RTF-1X One-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in one direction. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding. Precise and Repeatable Positioning Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic. Post Mounting in Any Orientation Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.

RTF-1X One-Axis Rectangular Optic Mount is designed for use with test and calibration targets that require translation in one direction. It offers 50 mm travel and accepts optics up to 3.03" (77.1 mm) wide. The mount is also compatible with our rectangular optics like dichroic filters, diffraction gratings, and thin-film polarizers.

Adjustable Mounting with Hard Stop

Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the guideway to fit any optic width. A set screw at each end of the guideway prevents the clamp from oversliding.


Precise and Repeatable Positioning

Translation of the mounts in each axis is enabled by a fine pitch lead screw that provides precision adjustment of the optic position. The actuator knob can be adjusted by hand or by a 5/64" (2 mm) hex key. A bi-directional vernier scale featuring 100 µm resolution allows for repeatable positioning of the optic.


Post Mounting in Any Orientation

Each RTF mount has both 8-32 and M4 threaded holes as well as counterbored through holes. The variety of holes provides maximized flexibility to post mount it in any orientation on an optical table or under a microscope.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number RTF-1X
Product Name One-Axis Translation Mount, 50 mm Travel, Up to 77.1 mm Wide Rectangular Optic
Maximum Thickness 5.1 mm (0.2008 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, Gear Rack, Mounting Base, 24 in. Height, 1.5 in. Diameter - 72 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Kinematic Stop, 1 in. (25.4 mm) Coarse - KS-1 - Newport MKS
Specs
Mount Type Kinematic Stop
Adjustment Type Kinematic
View Details
Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators - M1 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 19.05 mm Height, 25.4 mm Diameter, M4 - 9957-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details