Newport MKS Optical Table, No Tuned Damping, 5 x 12 ft., 8 in. Thick, 1/4-20 RPR-512-8

Description
The RPR-512-8 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 8 inch thick optical table has a 59.06 inch width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
Request a Quote
Description
The RPR-512-8 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 8 inch thick optical table has a 59.06 inch width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, No Tuned Damping, 5 x 12 ft., 8 in. Thick, 1/4-20 - RPR-512-8 - Newport MKS
Irvine, CA, United States
Optical Table, No Tuned Damping, 5 x 12 ft., 8 in. Thick, 1/4-20
RPR-512-8
Optical Table, No Tuned Damping, 5 x 12 ft., 8 in. Thick, 1/4-20 RPR-512-8
The RPR-512-8 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 8 inch thick optical table has a 59.06 inch width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.

The RPR-512-8 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 8 inch thick optical table has a 59.06 inch width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RPR-512-8
Product Name Optical Table, No Tuned Damping, 5 x 12 ft., 8 in. Thick, 1/4-20
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, Non Magnetic, 1200 x 1800 mm, 305 mm Thick, M6 Threads - M-RPR-N-46-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 70.87 inch (1800 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 600 x 600 x 59 mm, M6 Holes - M-SG-22-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table System, SmartTable ® HD, 1500 x 2400 mm, 203 mm Thick, M6 - M-OTS-SST-58-8-I - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1200 x 3600 mm, 305 mm Thick, M6 - M-RPR-412-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details