Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 59 mm, Microlocks,M6 M-SG-14-2-ML

Description
The M-SG-14-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 300 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote
Description
The M-SG-14-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 300 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 59 mm, Microlocks,M6 - M-SG-14-2-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 59 mm, Microlocks,M6
M-SG-14-2-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 59 mm, Microlocks,M6 M-SG-14-2-ML
The M-SG-14-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 300 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

The M-SG-14-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 300 mm width, a 1200 mm length, and is 59 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SG-14-2-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 1200 x 59 mm, Microlocks,M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 6 Tunable Dampers, 1500 x 3000 mm, 610 mm Thick, M6 - M-RS4000-510-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 450 x 450 mm, M6, Double Density - M-SA2-18x18-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 17.72 inch (450 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 2400 x 110 mm, M6 Holes - M-SG-48-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Elastomeric Isolation Mount, NewDamp, 45-250 lb., Microlock Compatible - M-ND20-A - Newport MKS
Specs
Type Optical Table
Features Vibration Isolation
View Details