Newport MKS Optical Table, No Tuned Damping, 4 x 12 ft., 24 in. Thick, 1/4-20 RPR-412-24

Description
The RPR-412-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
Request a Quote
Description
The RPR-412-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Table, No Tuned Damping, 4 x 12 ft., 24 in. Thick, 1/4-20 - RPR-412-24 - Newport MKS
Irvine, CA, United States
Optical Table, No Tuned Damping, 4 x 12 ft., 24 in. Thick, 1/4-20
RPR-412-24
Optical Table, No Tuned Damping, 4 x 12 ft., 24 in. Thick, 1/4-20 RPR-412-24
The RPR-412-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.

The RPR-412-24 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 24 inch thick optical table has a 4 foot width, a 12 foot length, and 1/4-20 holes on a 1 inch grid. The RPR offers the same broadband damping, static rigidity, and thermal stability capabilities as the RS Series but at a more modest price. The RPR Series offers Newport performance and quality at an affordable price for many less stringent applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number RPR-412-24
Product Name Optical Table, No Tuned Damping, 4 x 12 ft., 24 in. Thick, 1/4-20
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 600 x 600 mm, M6, Double Density - M-SA2-22-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details
Optical Table, 2 Tunable Dampers, 1200 x 3000 mm, 203 mm Thick, M6 - M-RS2000-410-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 2400 x 59 mm, M6 - M-SG-48-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1500 x 4200 mm, 305 mm Thick, M6 - M-RS4000-514-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details