Newport MKS Optical Table, Hybrid Damped SmartTable ® , 1200 x 1800 mm, 305 mm Thick, M6 M-SST-46-12

Description
The M-SST-46-12 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately
Request a Quote Datasheet
Description
The M-SST-46-12 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Table, Hybrid Damped SmartTable ® , 1200 x 1800 mm, 305 mm Thick, M6 - M-SST-46-12 - Newport MKS
Irvine, CA, United States
Optical Table, Hybrid Damped SmartTable ® , 1200 x 1800 mm, 305 mm Thick, M6
M-SST-46-12
Optical Table, Hybrid Damped SmartTable ® , 1200 x 1800 mm, 305 mm Thick, M6 M-SST-46-12
The M-SST-46-12 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately

The M-SST-46-12 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SST-46-12
Product Name Optical Table, Hybrid Damped SmartTable ® , 1200 x 1800 mm, 305 mm Thick, M6
Type Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, Microlocks, 600 x 1500 mm, 59 mm, M6 - M-PG-25-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 1200 x 3600 mm, 305 mm Thick, M6 - M-RS2000-412-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 24 x 30 in., Stainless Steel Surface, M6, Cleanroom - M-BTC-2430-SSH - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, No Tuned Damping, 1200 x 3000 mm, 457 mm Thick, M6 - M-RPR-410-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details