Newport MKS Optic Rotation Mount, 25.4 mm, 2° Graduations RM25A

Description
The RM25A Polarizer Rotation Mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2 ° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25A can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25A rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.
Request a Quote
Description
The RM25A Polarizer Rotation Mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2 ° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25A can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25A rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Rotation Mount, 25.4 mm, 2° Graduations - RM25A - Newport MKS
Irvine, CA, United States
Optic Rotation Mount, 25.4 mm, 2° Graduations
RM25A
Optic Rotation Mount, 25.4 mm, 2° Graduations RM25A
The RM25A Polarizer Rotation Mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2 ° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25A can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25A rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.

The RM25A Polarizer Rotation Mount allows 1 in. (25.4 mm) diameter linear polarizers, wave plates, Glan-laser calcite polarizers, and polarizing cube beamsplitters to be continuously rotated 360 °. The extra deep mounting barrel holds polarizers up to 0.5-inch thick. A graduated scale marked in 2 ° increments indicates angular position. Rotation can be locked to prevent accidental adjustment and reduce drift. The 1-inch diameter rear flange on RM25A can be mounted to U100-A ULTIMA® optical mounts for precision tip/tilt and rotation. Three tapped holes per side permit secure mounting in industrial OEM optical systems. The mount comes with two 1 inch (25.4 mm) retaining rings A-1.25-1RR. A 1/2-in diameter polarizer or waveplate can be mounted to the RM25A rotator mount using the PRA-05 Adaptor, which screws into the rotator's 1.063-20 thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number RM25A
Product Name Optic Rotation Mount, 25.4 mm, 2° Graduations
Clear Aperture 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis - 8807 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Flipper Optic Mount, 2.0 in. Optic Diameter, M4 - 9892-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-25T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details
Optical Post, Gear Rack, Mounting Base, 24 in. Height, 1.5 in. Diameter - 72 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details