Newport MKS Mirror Mount Adaptor, .5 in ULTIMA ® or Suprema ® to Aegis Cubic Enclosure Q-A50-E

Description
With the Q-A50-E adaptor, any of the ULTIMA® or Suprema® 0.5 inch mirror mounts can be used in the cubic enclosure. For convenience, the series number of the campatible mirror mount is printed on the adaptor right next to the mounting hole.
Request a Quote
Description
With the Q-A50-E adaptor, any of the ULTIMA® or Suprema® 0.5 inch mirror mounts can be used in the cubic enclosure. For convenience, the series number of the campatible mirror mount is printed on the adaptor right next to the mounting hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount Adaptor, .5 in ULTIMA ® or Suprema ® to Aegis Cubic Enclosure - Q-A50-E - Newport MKS
Irvine, CA, United States
Mirror Mount Adaptor, .5 in ULTIMA ® or Suprema ® to Aegis Cubic Enclosure
Q-A50-E
Mirror Mount Adaptor, .5 in ULTIMA ® or Suprema ® to Aegis Cubic Enclosure Q-A50-E
With the Q-A50-E adaptor, any of the ULTIMA® or Suprema® 0.5 inch mirror mounts can be used in the cubic enclosure. For convenience, the series number of the campatible mirror mount is printed on the adaptor right next to the mounting hole.

With the Q-A50-E adaptor, any of the ULTIMA® or Suprema® 0.5 inch mirror mounts can be used in the cubic enclosure. For convenience, the series number of the campatible mirror mount is printed on the adaptor right next to the mounting hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number Q-A50-E
Product Name Mirror Mount Adaptor, .5 in ULTIMA ® or Suprema ® to Aegis Cubic Enclosure
Mount Type Mirror Mount Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

New Precision Lens Positioner, 2.0 in., 100 TPI XY, 80 TPI Z - LP-2B-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread - 9771 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 25.4 mm (0.5000 to 1 inch)
View Details
Lens Adaptor, 1.0 in. Mount to 0.5 in. Diameter Lens, A-LINE - LH-1R05 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.1 mm (0.2795 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details