Newport MKS Optical Pedestal, Forkless Mounting, 4 in. Height, 1 in. Diameter, 8-32 PX-4F

Description
The PX-4F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 4.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote
Description
The PX-4F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 4.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Forkless Mounting, 4 in. Height, 1 in. Diameter, 8-32 - PX-4F - Newport MKS
Irvine, CA, United States
Optical Pedestal, Forkless Mounting, 4 in. Height, 1 in. Diameter, 8-32
PX-4F
Optical Pedestal, Forkless Mounting, 4 in. Height, 1 in. Diameter, 8-32 PX-4F
The PX-4F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 4.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

The PX-4F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 4.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PX-4F
Product Name Optical Pedestal, Forkless Mounting, 4 in. Height, 1 in. Diameter, 8-32
Mount Type Forkless Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys - 9883-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Mirror Mount, UHV, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 3.0 in., 2-Axis - 8823-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details