Newport MKS Optical Pedestal, Forkless Mounting, 2 in. Height, 1 in. Diameter, 8-32 PX-2F

Description
The PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 2.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote
Description
The PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 2.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Forkless Mounting, 2 in. Height, 1 in. Diameter, 8-32 - PX-2F - Newport MKS
Irvine, CA, United States
Optical Pedestal, Forkless Mounting, 2 in. Height, 1 in. Diameter, 8-32
PX-2F
Optical Pedestal, Forkless Mounting, 2 in. Height, 1 in. Diameter, 8-32 PX-2F
The PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 2.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

The PX-2F Forkless Optical Pedestal has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.755 in. long slot provides flexibility in positioning the pedestal before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 2.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PX-2F
Product Name Optical Pedestal, Forkless Mounting, 2 in. Height, 1 in. Diameter, 8-32
Mount Type Forkless Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Top Adjust, 1.0 in. Diameter, 2 Knob Adjustment - 9774 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread - 9401-M - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details