Newport MKS Optical Pedestal, 1.0 in. Height, 1.0 in. Diameter, 8-32 Thread PS-1

Description
The PS-1 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The PS-1 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 1.0 in. Height, 1.0 in. Diameter, 8-32 Thread - PS-1 - Newport MKS
Irvine, CA, United States
Optical Pedestal, 1.0 in. Height, 1.0 in. Diameter, 8-32 Thread
PS-1
Optical Pedestal, 1.0 in. Height, 1.0 in. Diameter, 8-32 Thread PS-1
The PS-1 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

The PS-1 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 1.0 in. diameter post has a 1.0 in. height. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts. An 8-32 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a pedestal post with a 1/2 in. high post and/or spacers, available in 0.125 and 0.25 in. heights. For direct mounting to a threaded hole on an optical table, use a 1/4-20 to 8-32 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PS-1
Product Name Optical Pedestal, 1.0 in. Height, 1.0 in. Diameter, 8-32 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 2 inch LT Series, 1/2 inch length - LT20-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Classic, Corner, 2.0 in., 3 Knobs - 9852 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Allen-Keys - 9810-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details