Newport MKS Bandpass Filter, 50.8x50.8 mm, 900±2 nm, 10±2 nm FWHM 20BPF10-900

Description
The 20BPF10-900 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 900 ± 2 nm and a Full Width Half Max of 10 ± 2 nm. See Curve 16, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF10-900 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 900 ± 2 nm and a Full Width Half Max of 10 ± 2 nm. See Curve 16, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 900±2 nm, 10±2 nm FWHM - 20BPF10-900 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 900±2 nm, 10±2 nm FWHM
20BPF10-900
Bandpass Filter, 50.8x50.8 mm, 900±2 nm, 10±2 nm FWHM 20BPF10-900
The 20BPF10-900 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 900 ± 2 nm and a Full Width Half Max of 10 ± 2 nm. See Curve 16, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF10-900 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 900 ± 2 nm and a Full Width Half Max of 10 ± 2 nm. See Curve 16, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF10-900
Product Name Bandpass Filter, 50.8x50.8 mm, 900±2 nm, 10±2 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 570±2 nm, 10±2 nm FWHM - 20BPF10-570 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.8 OD at 546.1 nm - FSQ-OD80 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Bandpass Filter, 25.4 mm, 650±10 nm Center, 70±30 nm FWHM - 10BPF70-650 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Indexed Filter Wheel, Six Position, 1.0 in. Diameter - 5253NF - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details