Newport MKS Pockels Cell Positioner, 80 TPI Hex Head Screws PCH-1

Description
Newport’s PCH-1 is the first commercially available device to accurately and repeatedly position various electro-optical devices, such as pockels cells. The compact size allows integration of the PCH-1 in optical systems where space is at a premium. Angular adjustments are accomplished using two high precision 80 TPI hex head screws. Special opposing screws are provided for locking the position. The addition of kinematic contact pads provide rock stable translation. Rotation is accomplished by rotating the device prior to securing the insulating Delrin retaining cap. Height adjustments can be made in increments of 0.125 in. by using spacers.
Request a Quote
Description
Newport’s PCH-1 is the first commercially available device to accurately and repeatedly position various electro-optical devices, such as pockels cells. The compact size allows integration of the PCH-1 in optical systems where space is at a premium. Angular adjustments are accomplished using two high precision 80 TPI hex head screws. Special opposing screws are provided for locking the position. The addition of kinematic contact pads provide rock stable translation. Rotation is accomplished by rotating the device prior to securing the insulating Delrin retaining cap. Height adjustments can be made in increments of 0.125 in. by using spacers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pockels Cell Positioner, 80 TPI Hex Head Screws - PCH-1 - Newport MKS
Irvine, CA, United States
Pockels Cell Positioner, 80 TPI Hex Head Screws
PCH-1
Pockels Cell Positioner, 80 TPI Hex Head Screws PCH-1
Newport’s PCH-1 is the first commercially available device to accurately and repeatedly position various electro-optical devices, such as pockels cells. The compact size allows integration of the PCH-1 in optical systems where space is at a premium. Angular adjustments are accomplished using two high precision 80 TPI hex head screws. Special opposing screws are provided for locking the position. The addition of kinematic contact pads provide rock stable translation. Rotation is accomplished by rotating the device prior to securing the insulating Delrin retaining cap. Height adjustments can be made in increments of 0.125 in. by using spacers.

Newport’s PCH-1 is the first commercially available device to accurately and repeatedly position various electro-optical devices, such as pockels cells. The compact size allows integration of the PCH-1 in optical systems where space is at a premium. Angular adjustments are accomplished using two high precision 80 TPI hex head screws. Special opposing screws are provided for locking the position. The addition of kinematic contact pads provide rock stable translation. Rotation is accomplished by rotating the device prior to securing the insulating Delrin retaining cap. Height adjustments can be made in increments of 0.125 in. by using spacers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PCH-1
Product Name Pockels Cell Positioner, 80 TPI Hex Head Screws
Mount Type Pockels Cell Positioner
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, 1.0 in. Height, 0.7 in. Diameter, 8-32 Thread - 9944 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.6 mm (0.2992 inch)
View Details