Newport MKS Optical Post, 7 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform P-7

Description
The P-7 Optical Platform Pillar is part of the 290-8 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 7.0 in. height and 1/4-20 Threads.
Request a Quote
Description
The P-7 Optical Platform Pillar is part of the 290-8 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 7.0 in. height and 1/4-20 Threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 7 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform - P-7 - Newport MKS
Irvine, CA, United States
Optical Post, 7 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform
P-7
Optical Post, 7 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform P-7
The P-7 Optical Platform Pillar is part of the 290-8 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 7.0 in. height and 1/4-20 Threads.

The P-7 Optical Platform Pillar is part of the 290-8 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 7.0 in. height and 1/4-20 Threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P-7
Product Name Optical Post, 7 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform
Mount Type Platform Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key, Vacuum - 9872-K-V - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 1.5 to 16 mm (0.0591 to 0.6299 inch)
View Details
Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Piezo Mirror Mount, UHV, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details