Newport MKS Optical Post, 3 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform P-3

Description
The P-3 Optical Platform Pillar is part of the 290-4 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 3.0 in. height and 1/4-20 Threads.
Request a Quote
Description
The P-3 Optical Platform Pillar is part of the 290-4 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 3.0 in. height and 1/4-20 Threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 3 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform - P-3 - Newport MKS
Irvine, CA, United States
Optical Post, 3 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform
P-3
Optical Post, 3 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform P-3
The P-3 Optical Platform Pillar is part of the 290-4 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 3.0 in. height and 1/4-20 Threads.

The P-3 Optical Platform Pillar is part of the 290-4 Fixed Height Platform. This 1.0 in. diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 3.0 in. height and 1/4-20 Threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P-3
Product Name Optical Post, 3 in. Height, 1 in. Diameter, 1/4-20, 290 Series Platform
Mount Type Platform Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Top Plate, For BK-1A Kinematic Base - BK-1A-T - Newport MKS
Specs
Mount Type Kinematic Base Top Plate
Adjustment Type Kinematic
View Details
Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators - M1-H - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details