Newport MKS Diffuser Kit, Circular Light Shaping, Wide, 50.8 mm, 30,40,60,80° 20DKIT-C3

Description
The 20DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 50.8 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote
Description
The 20DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 50.8 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuser Kit, Circular Light Shaping, Wide, 50.8 mm, 30,40,60,80° - 20DKIT-C3 - Newport MKS
Irvine, CA, United States
Diffuser Kit, Circular Light Shaping, Wide, 50.8 mm, 30,40,60,80°
20DKIT-C3
Diffuser Kit, Circular Light Shaping, Wide, 50.8 mm, 30,40,60,80° 20DKIT-C3
The 20DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 50.8 mm diameter diffusers are included: 30°, 40°, 60°, 80°. Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

The 20DKIT-C3 is a Circular Light Shaping Diffuser Kit. Four wide angle 50.8 mm diameter diffusers are included: 30°, 40°, 60°, 80°.
Light Shaping Diffusers® smooth and homogenize hot spots and uneven light distribution while providing uniform light in critical applications. These diffusers also precisely shape, control and distribute light into a specific cone angle.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20DKIT-C3
Product Name Diffuser Kit, Circular Light Shaping, Wide, 50.8 mm, 30,40,60,80°
Filter Type Diffuser Kit, Wide
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD - FBS-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 600±10 nm, 70±30 nm FWHM - 20BPF70-600 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.33 mm (0.1310 inch)
View Details
Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter - 5254NF - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
Bandpass Filter, 50.8x50.8 mm, 550±2 nm, 10±2 nm FWHM - 20BPF10-550 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details