Newport MKS ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD FBS-ND02

Description
The FBS-ND02 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.2 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBS-ND02 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.2 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD - FBS-ND02 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD
FBS-ND02
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD FBS-ND02
The FBS-ND02 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.2 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBS-ND02 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.2 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBS-ND02
Product Name ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.15 OD at 546.1 nm - FSQ-OD15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 1.5 OD at 546.1 nm - FSQ-OD150 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance - 20CMS-45 - Newport MKS
Specs
Filter Type Cold Mirrors; Long Pass Filters; Cold Mirror
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 400±3.5 nm, 25±3.5 nm FWHM - 20BPF25-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.61 mm (0.1420 inch)
View Details