Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL MOUNTS
NEWPORT MKS
OC1-FH -- FILTER MOUNT, INSERTABLE, 1 IN. DIAMETER, OPTICS CAGE PLUS
Newport MKS
Filter Mount, Insertable, 1 in. Diameter, Optics Cage Plus
OC1-FH
Description
Optics Cage Insertable Filter Holder, 1 in. OpticsCage+
Newport MKS
Done
Request a Quote
Email Supplier
Description
Optics Cage Insertable Filter Holder, 1 in. OpticsCage+
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Newport MKS
Irvine, CA, United States
Filter Mount, Insertable, 1 in. Diameter, Optics Cage Plus
OC1-FH
Filter Mount, Insertable, 1 in. Diameter, Optics Cage Plus
OC1-FH
Optics Cage Insertable Filter Holder, 1 in. OpticsCage+
Optics Cage Insertable Filter Holder, 1 in. OpticsCage+
Supplier's Site
Technical Specifications
Newport MKS
Product Category
Optical Mounts
Product Number
OC1-FH
Product Name
Filter Mount, Insertable, 1 in. Diameter, Optics Cage Plus
Mount Type
Filter Mount
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
90 Degree Angle Bracket, 460P Series
460P-90BK
View Details
Newport MKS
Tiny 45 Degree Mirror Holder, 12.7 mm Diameter
9922
Specs
Mount Type
Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length
12.7 mm (0.5000 inch)
View Details
Newport MKS
Mirror Mount, Classic, Center, 1.0 in., 3 Micrometers
9807-C
Specs
Mount Type
Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length
25.4 mm (1 inch)
View Details
Newport MKS
Mirror Mount, Commercial, Center, 1.0 in., 2 Locking Allen-Keys
9805-K
Specs
Mount Type
Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length
25.4 mm (1 inch)
View Details