Newport MKS Vibration Isolation Mount, Neoprene, Top Plate, 25 lb., M6 or 1/4-20 NP-20A-P

Description
The NP-20A-P Neoprene Isolation Mount has added aluminum top plate for more even weight distribution as well as mounting capability. It features M5 / 10-32 stud mount in the center, and two M6 / 1/4-20 through two counterbored through holes which are 1 inch (25 mm) apart for mounting to either standard or metric breadboard. The mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. 20A +/- 5A durometer.
Request a Quote
Description
The NP-20A-P Neoprene Isolation Mount has added aluminum top plate for more even weight distribution as well as mounting capability. It features M5 / 10-32 stud mount in the center, and two M6 / 1/4-20 through two counterbored through holes which are 1 inch (25 mm) apart for mounting to either standard or metric breadboard. The mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. 20A +/- 5A durometer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Mount, Neoprene, Top Plate, 25 lb., M6 or 1/4-20 - NP-20A-P - Newport MKS
Irvine, CA, United States
Vibration Isolation Mount, Neoprene, Top Plate, 25 lb., M6 or 1/4-20
NP-20A-P
Vibration Isolation Mount, Neoprene, Top Plate, 25 lb., M6 or 1/4-20 NP-20A-P
The NP-20A-P Neoprene Isolation Mount has added aluminum top plate for more even weight distribution as well as mounting capability. It features M5 / 10-32 stud mount in the center, and two M6 / 1/4-20 through two counterbored through holes which are 1 inch (25 mm) apart for mounting to either standard or metric breadboard. The mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. 20A +/- 5A durometer.

The NP-20A-P Neoprene Isolation Mount has added aluminum top plate for more even weight distribution as well as mounting capability. It features M5 / 10-32 stud mount in the center, and two M6 / 1/4-20 through two counterbored through holes which are 1 inch (25 mm) apart for mounting to either standard or metric breadboard. The mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires basic vibration isolation and damping, compared to neoprene pads or other similar isolators. 20A +/- 5A durometer.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number NP-20A-P
Product Name Vibration Isolation Mount, Neoprene, Top Plate, 25 lb., M6 or 1/4-20
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1200 x 1800 x 203 mm, Double Density M6 - M-RS2000D-46-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic; Laser Safety
View Details
Isolation Platform, Bench Top, 24 x 24 in., Laminate Surface, Cleanroom - BTC-2424 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, 2 Tunable Dampers, 900 x 1800 mm, 203 mm Thick, M6 - M-RS2000-36-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
New Lightweight Optical Breadboard, Extruded Core, 900 x 900 x 58 mm, M6 Threads - M-LW-33-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details