The M-RS2000D-46-8 Double Density Research Grade Optical Table is identical to the RS2000 series in every way except for a unique double-density hole grid pattern that is ideal for applications requiring a dense mounting surface, such as laser cooling, atomic physics, and spectroscopy. Due to the unmatched low frequency superiority of Newport vibration absorber tuned damping technology, its performance easily rivals the performance of other top-of-the-line table tops on the market. This 203 mm thick optical table has a 1200 mm width, a 1800 mm length, and M6 holes on a 25mm, double density grid. Its supreme stability has meant the difference between success and failure in countless leading edge applications where stringent vibration protection on a limited budget is required.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-RS2000D-46-8 |
| Product Name | Optical Table, 2 Tunable Dampers, 1200 x 1800 x 203 mm, Double Density M6 |
| Type | Optical Table |
| Style | Metric |
| Features | Ferromagnetic; Laser Safety |