Newport MKS Elastomeric Isolation Mount, NewDamp, 70-225 lb., Microlock Compatible ND41-B

Description
The ND41-B NewDamp Elastomeric Isolator supports 70-225 lb. loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The ND41-B has a 2.25 inch height and a 2.5 x 2.5 inch base. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Breadboard microlock compatible. Ideal Solution for High Throughput Motion or Machinery Applications NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Superior Constant Natural Frequency (CNF) Design Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do. Faster Settling Times A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Cleanroom Compatible Design NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.
Request a Quote
Description
The ND41-B NewDamp Elastomeric Isolator supports 70-225 lb. loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The ND41-B has a 2.25 inch height and a 2.5 x 2.5 inch base. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Breadboard microlock compatible. Ideal Solution for High Throughput Motion or Machinery Applications NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Superior Constant Natural Frequency (CNF) Design Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do. Faster Settling Times A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Cleanroom Compatible Design NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elastomeric Isolation Mount, NewDamp, 70-225 lb., Microlock Compatible - ND41-B - Newport MKS
Irvine, CA, United States
Elastomeric Isolation Mount, NewDamp, 70-225 lb., Microlock Compatible
ND41-B
Elastomeric Isolation Mount, NewDamp, 70-225 lb., Microlock Compatible ND41-B
The ND41-B NewDamp Elastomeric Isolator supports 70-225 lb. loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The ND41-B has a 2.25 inch height and a 2.5 x 2.5 inch base. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Breadboard microlock compatible. Ideal Solution for High Throughput Motion or Machinery Applications NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Superior Constant Natural Frequency (CNF) Design Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do. Faster Settling Times A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators. Super High Damping Material NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet. Cleanroom Compatible Design NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.

The ND41-B NewDamp Elastomeric Isolator supports 70-225 lb. loads and is based on cylindrical elements. They are the best option for applications requiring good isolation and short settling time with respect to horizontal motions while maintaining low tilt due to moving loads. The ND41-B has a 2.25 inch height and a 2.5 x 2.5 inch base. By using custom profiled upper supports, these isolators can be easily tuned to particular load/frequency requirements. Breadboard microlock compatible.

Ideal Solution for High Throughput Motion or Machinery Applications


NewDamp isolators provide a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range. This level of damping is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning, inspection and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet.

Superior Constant Natural Frequency (CNF) Design


Constant Natural Frequency (CNF) is a complex property that reduces sensitivity to load deviations and offers a high degree of modal decoupling. The natural frequency of most elastomeric mounts lowers with increasing mass or increases with decreasing mass. This means that the vibration isolation characteristics will vary with load. NewDamp elastomeric isolators use special geometry profiled elastomers and mounting fixtures. These isolators accommodate changes in load with changes in stiffness which holds the stiffness to mass ratio constant. As a result, the CNF isolators deliver much better isolation than even softer conventional isolators do.

Faster Settling Times


A remarkable property of NewDamp™ isolators is their ability to quickly attenuate the transient motions, thereby reducing the settling time of the equipment after the stage movements or other disturbances. The following comparison was made for a dual-axis air bearing stage mounted on a granite basis (total weight: 800 kg) and supported by four NewDamp™ ND40 isolators.

Super High Damping Material


NewDamp products exhibit a remarkably high damping with loss factors around 0.5 to 0.8 at room temperatures in the 10–100 Hz frequency range which is two to five times better than other commercial elastomers. The high damping factor makes them ideal for supporting and damping the high acceleration amplitudes produced by very high throughput stages used in wafer positioning and electronic manufacturing applications. NewDamp elastomers can be built into equipment isolation supports and even custom machinery feet.

Cleanroom Compatible Design


NewDamp is made from a highly engineered polyurethane U-16 compound that is fully cleanroom compatible. These products have been used in Class 100 Fabs to support wafer inspection and positioning systems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number ND41-B
Product Name Elastomeric Isolation Mount, NewDamp, 70-225 lb., Microlock Compatible
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 6 Tunable Dampers, 900 x 2400 mm, 305 mm Thick, M6 - M-RS4000-38-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, Microlocks, 600 x 1500 mm, 59 mm, M6 - M-PG-25-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 750 x 900 mm, 110 mm Thick, M6 - M-PG-30x36-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 59 mm, Microlocks,M6 - M-SG-35-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details