Newport MKS Microscope Objective Lens, ValuMax, 20x, 0.4 NA, 400-700 nm MVC-20X

Description
The MVC-20X microscope objective has a 20x magnification, 0.4 numerical aperture, and 8.72 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-20x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote
Description
The MVC-20X microscope objective has a 20x magnification, 0.4 numerical aperture, and 8.72 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-20x objective is suitable for use with standard low power visible laser wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Lens, ValuMax, 20x, 0.4 NA, 400-700 nm - MVC-20X - Newport MKS
Irvine, CA, United States
Microscope Objective Lens, ValuMax, 20x, 0.4 NA, 400-700 nm
MVC-20X
Microscope Objective Lens, ValuMax, 20x, 0.4 NA, 400-700 nm MVC-20X
The MVC-20X microscope objective has a 20x magnification, 0.4 numerical aperture, and 8.72 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-20x objective is suitable for use with standard low power visible laser wavelengths.

The MVC-20X microscope objective has a 20x magnification, 0.4 numerical aperture, and 8.72 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-20x objective is suitable for use with standard low power visible laser wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MVC-20X
Product Name Microscope Objective Lens, ValuMax, 20x, 0.4 NA, 400-700 nm
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 650-1000nm - KBX073AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550nm - KBC082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 1000-1550nm - CKX038AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details