Newport MKS Motorized Linear Stage, Steel, DC Motor, 300 mm Travel, M4 and M6 MTN300CC

Description
The MTN300CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 300 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet
Description
The MTN300CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 300 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, DC Motor, 300 mm Travel, M4 and M6 - MTN300CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, DC Motor, 300 mm Travel, M4 and M6
MTN300CC
Motorized Linear Stage, Steel, DC Motor, 300 mm Travel, M4 and M6 MTN300CC
The MTN300CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 300 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications. All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

The MTN300CC Linear Stage features an all-steel construction and combines high stiffness and thermal stability with a low profile design. This DC drive version has 300 mm of travel and 0.1 μm Minimum Incremental Motion. MTN stages can bear up to 100 kg with an exceptional high axial load capacity up to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage movement. The non-migrating ball cage design prevents any drift in vertical applications.

All MTN-CC stages are delivered with a MCAB-3 cable, 3-meter cable with a SUB-D25M connector for direct connection to Newport Controllers.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MTN300CC
Product Name Motorized Linear Stage, Steel, DC Motor, 300 mm Travel, M4 and M6
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, XY Pico, Z Micro, Metric - 9067-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, 8-32 & 1/4-20 - 9081 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Miniature Linear Stage, Ball Bearing, 1.0 in. Travel, 8-32 and 1/4-20 - 422-1S - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details