Newport MKS XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X 9067-XY-NP

Description
The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. Some assembly is required. Crossed-roller bearings provide smooth and accurate positioning for critical optical alignment applications such as fiber-alignment and high-stability positioning in laser systems. To ensure accurate linear travel, the stages use thermally matched hardened-steel, crossed-roller bearings and high-precision reference surfaces. 8-32 and 1/4-20 threaded mounting holes.
Request a Quote
Description
The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. Some assembly is required. Crossed-roller bearings provide smooth and accurate positioning for critical optical alignment applications such as fiber-alignment and high-stability positioning in laser systems. To ensure accurate linear travel, the stages use thermally matched hardened-steel, crossed-roller bearings and high-precision reference surfaces. 8-32 and 1/4-20 threaded mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X - 9067-XY-NP - Newport MKS
Irvine, CA, United States
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X
9067-XY-NP
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X 9067-XY-NP
The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel crossed-roller-beari ng translation stage to meet your demanding photonics applications. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. Some assembly is required. Crossed-roller bearings provide smooth and accurate positioning for critical optical alignment applications such as fiber-alignment and high-stability positioning in laser systems. To ensure accurate linear travel, the stages use thermally matched hardened-steel, crossed-roller bearings and high-precision reference surfaces. 8-32 and 1/4-20 threaded mounting holes.

The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics applications. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. Some assembly is required. Crossed-roller bearings provide smooth and accurate positioning for critical optical alignment applications such as fiber-alignment and high-stability positioning in laser systems. To ensure accurate linear travel, the stages use thermally matched hardened-steel, crossed-roller bearings and high-precision reference surfaces. 8-32 and 1/4-20 threaded mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9067-XY-NP
Product Name XY Linear Stage, 1 in., Crossed Roller Bearings, Pico Y, Micro X
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, No Baseplate - 9066-COM-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Piezo XY Linear Stage, 1 in., Crossed Roller Bearings, Picomotor - 9067-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6 - FCL50 - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Motor Type Stepper; Stepper Motor
View Details