Newport MKS Optic Rotation Mount, 0.5 in., 5° Graduations, 8-32 MT-RS

Description
The MT-RS Polarizer Rotation Mount is a precision-crafted rotator for 0.5-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings MLH-0.5-RR.
Request a Quote
Description
The MT-RS Polarizer Rotation Mount is a precision-crafted rotator for 0.5-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings MLH-0.5-RR.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Rotation Mount, 0.5 in., 5° Graduations, 8-32 - MT-RS - Newport MKS
Irvine, CA, United States
Optic Rotation Mount, 0.5 in., 5° Graduations, 8-32
MT-RS
Optic Rotation Mount, 0.5 in., 5° Graduations, 8-32 MT-RS
The MT-RS Polarizer Rotation Mount is a precision-crafted rotator for 0.5-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings MLH-0.5-RR.

The MT-RS Polarizer Rotation Mount is a precision-crafted rotator for 0.5-inch diameter optics. It incorporates a 45:1 brass worm-gear drive and integrated slip clutch to provide both fine adjustment and quick coarse movement. An engraved scale provides 5° increments while the worm-gear drive provides approximately 0.5° positioning sensitivity. A threaded aperture and retaining ring securely hold optics up to 9 mm thick. The MT-RS can be post mounted using SP, or MSP Series Posts and is compatible with MT Series linear stages and MCF or MCC Rail Carriers. The mount comes with two 0.5'' retaining rings <a href="https://www.newport.com/p/MLH-0.5-RR">MLH-0.5-RR</a>.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MT-RS
Product Name Optic Rotation Mount, 0.5 in., 5° Graduations, 8-32
Clear Aperture 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 0.5 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, 3.0 in. (76.2 mm), 8-32 Thread, A-LINE - LH-3A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 71.1 mm (2.8 inch)
View Details