Newport MKS Manual Linear Stage, Miniature, Micrometer, 0.2 in. Travel, 0.75 lb. Load MS-200M-X

Description
The MS-200M-X Miniature Linear Stage offers unmatched performance in an extremely small package. It offers 0.2 inch travel for loads up to 0.75 lbs. It utilizes one micrometer to provide unmatched resolution in stages of this size.Ideal for applications where precision is required but space is limited. This micropositioner is provided in an X configuration. Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. Miniature Size MS Series linear stages are great for space limited optical set-ups. MS-125 and MS-500 Series are equiped with precision 80 TPI adjustment screws. MS-200M Series are actuated by micrometers. Wear Resistant Motion Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. MS stages feature a precision 80 TPI adjustment screw to provide unmatched resolution in stages of this size.
Request a Quote
Description
The MS-200M-X Miniature Linear Stage offers unmatched performance in an extremely small package. It offers 0.2 inch travel for loads up to 0.75 lbs. It utilizes one micrometer to provide unmatched resolution in stages of this size.Ideal for applications where precision is required but space is limited. This micropositioner is provided in an X configuration. Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. Miniature Size MS Series linear stages are great for space limited optical set-ups. MS-125 and MS-500 Series are equiped with precision 80 TPI adjustment screws. MS-200M Series are actuated by micrometers. Wear Resistant Motion Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. MS stages feature a precision 80 TPI adjustment screw to provide unmatched resolution in stages of this size.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Miniature, Micrometer, 0.2 in. Travel, 0.75 lb. Load - MS-200M-X - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Miniature, Micrometer, 0.2 in. Travel, 0.75 lb. Load
MS-200M-X
Manual Linear Stage, Miniature, Micrometer, 0.2 in. Travel, 0.75 lb. Load MS-200M-X
The MS-200M-X Miniature Linear Stage offers unmatched performance in an extremely small package. It offers 0.2 inch travel for loads up to 0.75 lbs. It utilizes one micrometer to provide unmatched resolution in stages of this size.Ideal for applications where precision is required but space is limited. This micropositioner is provided in an X configuration. Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. Miniature Size MS Series linear stages are great for space limited optical set-ups. MS-125 and MS-500 Series are equiped with precision 80 TPI adjustment screws. MS-200M Series are actuated by micrometers. Wear Resistant Motion Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. MS stages feature a precision 80 TPI adjustment screw to provide unmatched resolution in stages of this size.

The MS-200M-X Miniature Linear Stage offers unmatched performance in an extremely small package. It offers 0.2 inch travel for loads up to 0.75 lbs. It utilizes one micrometer to provide unmatched resolution in stages of this size.Ideal for applications where precision is required but space is limited. This micropositioner is provided in an X configuration. Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage.

Miniature Size


MS Series linear stages are great for space limited optical set-ups. MS-125 and MS-500 Series are equiped with precision 80 TPI adjustment screws. MS-200M Series are actuated by micrometers.

Wear Resistant Motion


Hardened precision rods are preloaded against a four corner hardened slider for smooth, wear-resistant motion. A return spring provides built-in preload to eliminate backlash. The unique carriage design eliminates wobble while providing an extremely robust stage. MS stages feature a precision 80 TPI adjustment screw to provide unmatched resolution in stages of this size.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MS-200M-X
Product Name Manual Linear Stage, Miniature, Micrometer, 0.2 in. Travel, 0.75 lb. Load
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 65x65 mm, 25.4 mm, M4 & M6 - 9063-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Left-Handed, Dovetail, 1.0 in XY, .55 in Z, 2.56 x2.56 in. - DS65-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Y-Axis Travel 1 inch (25.4 mm)
View Details
XYZ Linear Stage, Triple Divide, 1 in, Z Pico, XY Micro, 8-32, 1/4-20 - 9064-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, ULTRAlign, 1.0 in. Crossed-Roller, Side Drive - 462-X-SD - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details