Newport MKS Motorized Linear Stage, 50 mm Travel, Linear Motor, 70 N Load, M4 MLT50

Description
The MLT50 is a 50 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision. Reliable Design Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of Ownership MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance. Plug and Play ESP Compatible The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)
Request a Quote Datasheet
Description
The MLT50 is a 50 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision. Reliable Design Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of Ownership MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance. Plug and Play ESP Compatible The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 50 mm Travel, Linear Motor, 70 N Load, M4 - MLT50 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 50 mm Travel, Linear Motor, 70 N Load, M4
MLT50
Motorized Linear Stage, 50 mm Travel, Linear Motor, 70 N Load, M4 MLT50
The MLT50 is a 50 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision. Reliable Design Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of Ownership MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance. Plug and Play ESP Compatible The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)

The MLT50 is a 50 mm travel stage designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision.

Reliable Design

Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT.


Ironless Motor


MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications.


Low Cost of Ownership


MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance.


Plug and Play ESP Compatible

The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MLT50
Product Name Motorized Linear Stage, 50 mm Travel, Linear Motor, 70 N Load, M4
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Triple Divide, 25.4 mm, Y Pico, XZ Micro, M4, M6 - 9064-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, Y Pico, XZ Micro, Imperial - 9066-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
XZ Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details