Newport MKS Motorized XYZ Stage, 25 mm Travel, Linear Motor, Left Handed MLT25-XYZL

Description
The MLT25-XYZL is a left-handed XYZ linear stage configuration consisting of three 25 mm travel stages designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision. Reliable Design Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of Ownership MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance. XY and XYZ Configurations The MLT can be built into XY and XYZ stacks utilizing the available mounting holes. A magnetic shield is required between the X and Y stages. Cable chains can also be supplied as needed. Pre-assembled XYZ stacks are available in the short travel ranges. The MLT-Z stage features a magnetic counterweight to accommodate a range of vertical loads, while maintaining excellent positioning performance. Plug and Play ESP Compatible The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)
Request a Quote
Description
The MLT25-XYZL is a left-handed XYZ linear stage configuration consisting of three 25 mm travel stages designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision. Reliable Design Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of Ownership MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance. XY and XYZ Configurations The MLT can be built into XY and XYZ stacks utilizing the available mounting holes. A magnetic shield is required between the X and Y stages. Cable chains can also be supplied as needed. Pre-assembled XYZ stacks are available in the short travel ranges. The MLT-Z stage features a magnetic counterweight to accommodate a range of vertical loads, while maintaining excellent positioning performance. Plug and Play ESP Compatible The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLT25-XYZL is a left-handed XYZ linear stage stack of three 25 mm travel units, each with a high-strength 7075 aluminum base and anti-creep crossed roller bearings. It uses a 3-phase ironless linear motor, a direct-reading optical encoder with 20 µm signal period, and built-in limit switches. Pigtailed cables measure 2.9/2.5/2.1 m for X/Y/Z axes. Bi-directional repeatability is ±0.15 µm, accuracy ±0.5 µm, straightness ±1 µm, flatness ±1 µm, yaw ±50 µm, and pitch ±50 µm over 80% of travel. Horizontal load capacity is 50 N per axis, with a maximum continuous force of 3 N and no-load speed of 0.5 m/s. A magnetic counterweight supports vertical loads. The stage is compatible with XPS series controllers featuring plug and play ESP technology. It requires a magnetic barrier plate for XY stacking. MTBF is 20,000 hours at 100% load and 60% duty cycle.

Datasheet Summary
Powered by GS/AI

The MLT25-XYZL is a left-handed XYZ linear stage stack of three 25 mm travel units, each with a high-strength 7075 aluminum base and anti-creep crossed roller bearings. It uses a 3-phase ironless linear motor, a direct-reading optical encoder with 20 µm signal period, and built-in limit switches. Pigtailed cables measure 2.9/2.5/2.1 m for X/Y/Z axes. Bi-directional repeatability is ±0.15 µm, accuracy ±0.5 µm, straightness ±1 µm, flatness ±1 µm, yaw ±50 µm, and pitch ±50 µm over 80% of travel. Horizontal load capacity is 50 N per axis, with a maximum continuous force of 3 N and no-load speed of 0.5 m/s. A magnetic counterweight supports vertical loads. The stage is compatible with XPS series controllers featuring plug and play ESP technology. It requires a magnetic barrier plate for XY stacking. MTBF is 20,000 hours at 100% load and 60% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Motorized XYZ Stage, 25 mm Travel, Linear Motor, Left Handed - MLT25-XYZL - Newport MKS
Irvine, CA, United States
Motorized XYZ Stage, 25 mm Travel, Linear Motor, Left Handed
MLT25-XYZL
Motorized XYZ Stage, 25 mm Travel, Linear Motor, Left Handed MLT25-XYZL
The MLT25-XYZL is a left-handed XYZ linear stage configuration consisting of three 25 mm travel stages designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision. Reliable Design Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of Ownership MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance. XY and XYZ Configurations The MLT can be built into XY and XYZ stacks utilizing the available mounting holes. A magnetic shield is required between the X and Y stages. Cable chains can also be supplied as needed. Pre-assembled XYZ stacks are available in the short travel ranges. The MLT-Z stage features a magnetic counterweight to accommodate a range of vertical loads, while maintaining excellent positioning performance. Plug and Play ESP Compatible The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)

The MLT25-XYZL is a left-handed XYZ linear stage configuration consisting of three 25 mm travel stages designed with FEM-optimized base for the highest rigidity and thermal performance, using high strength and stable aluminum alloy. Select components like long life and high load recirculating ball bearings, high force linear motors and high precision linear encoders are added with not only performance but also reliability in mind. Significant tests were conducted to ensure the high reliability performance of the MLT. Built-in limit switches prevent over travel and collision.

Reliable Design

Built with high strength aluminum alloy, the base of each MLT stage is optimized with Finite Element Method (FEM) for highest rigidity and best thermal performance. Select components like long life and high load crossed roller bearings, high force linear motors and high precision linear encoders are added with not only performance, but also reliability in mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT.


Ironless Motor


MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications.


Low Cost of Ownership


MLT series compact, low profile and fast stages utilize less space, operate with higher accelerations and speeds, reducing operating costs. Also, due to their high reliability design they require low initial investment and need less maintenance.


XY and XYZ Configurations

The MLT can be built into XY and XYZ stacks utilizing the available mounting holes. A magnetic shield is required between the X and Y stages. Cable chains can also be supplied as needed. Pre-assembled XYZ stacks are available in the short travel ranges. The MLT-Z stage features a magnetic counterweight to accommodate a range of vertical loads, while maintaining excellent positioning performance.


Plug and Play ESP Compatible

The MLT is compatible with XPS series standard MKS controllers that support plug and play ESP technology, making startup really easy without the need for complex driver configuration. (Note that for XY configurations, manual parameter setting is required.)

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MLT25-XYZL
Product Name Motorized XYZ Stage, 25 mm Travel, Linear Motor, Left Handed
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XYZ Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, M4 and M6 - 9062-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
XZ Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XZ-V-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Motorized Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 - 9061-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details