Newport MKS Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, M2 and M3 MFA-CC

Description
The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. High Speed DC Motor with High Resolution Feedback DC motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. The MFA-CC DC motor features an integrated gear-box and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the MFA-CC delivers ultra-smooth motion with 100-nm sensitivity. Faster motion with higher reliability and lower backlash make DC Motor-driven stages ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Top and Base Plates For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes.
Request a Quote Datasheet
Description
The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. High Speed DC Motor with High Resolution Feedback DC motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. The MFA-CC DC motor features an integrated gear-box and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the MFA-CC delivers ultra-smooth motion with 100-nm sensitivity. Faster motion with higher reliability and lower backlash make DC Motor-driven stages ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Top and Base Plates For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, M2 and M3 - MFA-CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, M2 and M3
MFA-CC
Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, M2 and M3 MFA-CC
The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. High Speed DC Motor with High Resolution Feedback DC motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. The MFA-CC DC motor features an integrated gear-box and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the MFA-CC delivers ultra-smooth motion with 100-nm sensitivity. Faster motion with higher reliability and lower backlash make DC Motor-driven stages ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. All Steel Construction A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. End-of Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Top and Base Plates For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes.

The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems.

Double Row Linear Ball Bearing Slides

Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors.


High Speed DC Motor with High Resolution Feedback

DC motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. The MFA-CC DC motor features an integrated gear-box and a motor-mounted rotary encoder. The high-resolution 2,048 cts/rev rotary encoder provides position feedback. Combined with a low-friction mechanical design, the MFA-CC delivers ultra-smooth motion with 100-nm sensitivity. Faster motion with higher reliability and lower backlash make DC Motor-driven stages ideal for applications requiring small incremental motion with high dynamic speed and good repeatability.


All Steel Construction


A full steel body allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity.

End-of Run Limit Switches


The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel.

Top and Base Plates

For more versatility and mounting options, top and base plates may be ordered separately to enable vertical (Z-axis) mounting and mounting to an optical table. For vertical mounting, note that the vertical (Z-axis) stage should be attached to the the first (via the MFA-BK's two counterbored M3 holes), then the combination can be mounted to the horizontal (X- or Y-axis) stage via the MFA-BK's four counterbored M2 holes.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MFA-CC
Product Name Motorized Linear Stage, Miniature, 25 mm Travel, DC Motor, M2 and M3
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch, 25 x 25 mm, Micro Y, Pico X, M4 - 9061-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Air Bearing Stage, Ultra-High Performance, DynamYX ® Datum ® - DYNAMYX-DATUM - Newport MKS
Specs
Rated Speed 15.75 in/sec (24 m/min)
Motor Type Linear Motor; Ironless linear motor
View Details
Piezo XYZ Linear Stage, 1 in., Crossed Roller Bearings, Picomotor - 9067-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Fiber Coupling Kit, Singlemode, 9091, FC and ST Connectors, 8-32 - 9131NF - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details