Newport MKS Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6 FCL50

Description
The FCL50 is a Stepper Motor Linear Stage with 50 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.
Request a Quote
Description
The FCL50 is a Stepper Motor Linear Stage with 50 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCL50 is a stepper motor linear stage with 50 mm travel, featuring a built-in iPP stepper motor controller and driver for plug-and-play USB control, eliminating the need for external controllers or motor cables. It uses a backlash-free ball screw drive with recirculating ball bearings and an FEM-optimized aluminum body. The stage offers a minimum incremental motion of 0.15 μm, uni-directional repeatability of 1.5 μm, bi-directional repeatability of 4.5 μm, and accuracy of 4 μm, with a maximum speed of 20 mm/s. Optical limit and origin switches are included. It supports daisy-chaining up to four stages via RS-422 and is certified to ASME B5.57 and ISO 230-2 standards. Mounting features M4 threaded holes. Power supply and cables are sold separately.

Datasheet Summary
Powered by GS/AI

The FCL50 is a stepper motor linear stage with 50 mm travel, featuring a built-in iPP stepper motor controller and driver for plug-and-play USB control, eliminating the need for external controllers or motor cables. It uses a backlash-free ball screw drive with recirculating ball bearings and an FEM-optimized aluminum body. The stage offers a minimum incremental motion of 0.15 μm, uni-directional repeatability of 1.5 μm, bi-directional repeatability of 4.5 μm, and accuracy of 4 μm, with a maximum speed of 20 mm/s. Optical limit and origin switches are included. It supports daisy-chaining up to four stages via RS-422 and is certified to ASME B5.57 and ISO 230-2 standards. Mounting features M4 threaded holes. Power supply and cables are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6 - FCL50 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6
FCL50
Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6 FCL50
The FCL50 is a Stepper Motor Linear Stage with 50 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.

The FCL50 is a Stepper Motor Linear Stage with 50 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI.
Cables and power supply sold separately.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number FCL50
Product Name Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Device Type Crossed Roller Slide
View Details
XY Linear Stage, 1 in., Crossed Roller Bearings, Pico X, Micro y - 9067-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Air Bearing Stage, High-Throughput, DynamYX ® GT - DYNAMYX-GT - Newport MKS
Specs
Rated Speed 15.75 in/sec (24 m/min)
Motor Type Linear Motor; Ironless linear motor
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, XZ Pico, Y Micro, M4 and M6 - 9066-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details