Newport MKS Cable, 10 m, DB25 Male to DB25 Female MCAB-10

Description
10 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote
Description
10 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, 10 m, DB25 Male to DB25 Female - MCAB-10 - Newport MKS
Irvine, CA, United States
Cable, 10 m, DB25 Male to DB25 Female
MCAB-10
Cable, 10 m, DB25 Male to DB25 Female MCAB-10
10 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages. For old / obsolete stages, please contact technical support.

10 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.

For old / obsolete stages, please contact technical support.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MCAB-10
Product Name Cable, 10 m, DB25 Male to DB25 Female
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Compact, Dovetail, 1.0 in., 2.56x2.56 x 1.11 in. - DS65-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Dovetail Slide
View Details
Optical Fiber Positioner, XYZθXθY, Singlemode, M4 - 9091-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum - CONEX-NSA12V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
Motor Type Stepper; Micro Step Drive Stepper
View Details
XYZ Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20, Left-handed - 461-XYZ-LH-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Left-Handed
View Details