Newport MKS Right-Angle Bracket, ILS, FC and RV EQ120

Description
The EQ120 right angle bracket can be used to mount ILS, FC and RV stages in a vertical configuration.
Request a Quote
Description
The EQ120 right angle bracket can be used to mount ILS, FC and RV stages in a vertical configuration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EQ120 is a right-angle bracket made of black anodized aluminum for vertical mounting of ILS, IMS, and RV series stages, with compatibility across metric and English products. It weighs 3.1 kg and features an adjustable vertical arm for orthogonal alignment. The bracket is designed to mount ILS stages with the top plate removed and supports RV80 and RV120 stages. Its compact, stiff design enables stable XZ and XθY assemblies with stage combinations including the ILS250 and RV80.

Datasheet Summary
Powered by GS/AI

The EQ120 is a right-angle bracket made of black anodized aluminum for vertical mounting of ILS, IMS, and RV series stages, with compatibility across metric and English products. It weighs 3.1 kg and features an adjustable vertical arm for orthogonal alignment. The bracket is designed to mount ILS stages with the top plate removed and supports RV80 and RV120 stages. Its compact, stiff design enables stable XZ and XθY assemblies with stage combinations including the ILS250 and RV80.

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Bracket, ILS, FC and RV - EQ120 - Newport MKS
Irvine, CA, United States
Right-Angle Bracket, ILS, FC and RV
EQ120
Right-Angle Bracket, ILS, FC and RV EQ120
The EQ120 right angle bracket can be used to mount ILS, FC and RV stages in a vertical configuration.

The EQ120 right angle bracket can be used to mount ILS, FC and RV stages in a vertical configuration.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number EQ120
Product Name Right-Angle Bracket, ILS, FC and RV
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, 1/4-20 - 8081 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Motorized Linear Stage, 50 mm Travel, Integrated Controller, M4 and M6 - FCL50 - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Motor Type Stepper; Stepper Motor
View Details
XZ Linear Stage, Crossed-Roller, 1.0 in. Travel, 8-32, 1/4-20 - 9067-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details