Newport MKS Cable, Motorized Stage, 1 m, DB25-M to DB25-F MCAB-1

Description
1 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.
Request a Quote
Description
1 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable, Motorized Stage, 1 m, DB25-M to DB25-F - MCAB-1 - Newport MKS
Irvine, CA, United States
Cable, Motorized Stage, 1 m, DB25-M to DB25-F
MCAB-1
Cable, Motorized Stage, 1 m, DB25-M to DB25-F MCAB-1
1 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.

1 m long, DB25M to DB25F cable recommended for use with all DC(CC) and bi-polar stepper ( BPP/BPE) motor driven ESP compatible stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number MCAB-1
Product Name Cable, Motorized Stage, 1 m, DB25-M to DB25-F
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Linear Stage, Crossed-Roller Bearing, 0.5 in., 8-32 & 1/4-20 - 9066-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, Crossed-Roller, 12.7 mm Travel, M2.5, M4, M6 - 9066-XY-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
Manual Linear Stage, Gothic-Arch Bearings, 25.4 mm, 8-32 & 1/4-20, No Baseplate - 9063-COM - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details