Newport MKS Micro Lens Array, 10 x 10mm, 500 µm Pitch, 13.8 mm FL, ±1.20° MALS18

Description
The MALS18 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.20° Divergence angle microlens array with effective focal length of 13.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote
Description
The MALS18 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.20° Divergence angle microlens array with effective focal length of 13.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 13.8 mm FL, ±1.20° - MALS18 - Newport MKS
Irvine, CA, United States
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 13.8 mm FL, ±1.20°
MALS18
Micro Lens Array, 10 x 10mm, 500 µm Pitch, 13.8 mm FL, ±1.20° MALS18
The MALS18 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.20° Divergence angle microlens array with effective focal length of 13.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

The MALS18 is a 10 mm by 10 mm square, 500 μm pitch, ± 1.20° Divergence angle microlens array with effective focal length of 13.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MALS18
Product Name Micro Lens Array, 10 x 10mm, 500 µm Pitch, 13.8 mm FL, ±1.20°
Lens Type Micro Lens Array
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - KBX088AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL,430-700nm - CKV200AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm - F-LA22 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150 mm FL, Uncoated - CKV150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details