Newport MKS Micro Lens Array, 10 x 10mm, 300 µm Pitch, 18.8 mm FL, ±0.50° MALS10

Description
The MALS10 is a 10 mm by 10 mm square, 300 μm pitch, ± 0.50° Divergence angle microlens array with effective focal length of 18.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote
Description
The MALS10 is a 10 mm by 10 mm square, 300 μm pitch, ± 0.50° Divergence angle microlens array with effective focal length of 18.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens Array, 10 x 10mm, 300 µm Pitch, 18.8 mm FL, ±0.50° - MALS10 - Newport MKS
Irvine, CA, United States
Micro Lens Array, 10 x 10mm, 300 µm Pitch, 18.8 mm FL, ±0.50°
MALS10
Micro Lens Array, 10 x 10mm, 300 µm Pitch, 18.8 mm FL, ±0.50° MALS10
The MALS10 is a 10 mm by 10 mm square, 300 μm pitch, ± 0.50° Divergence angle microlens array with effective focal length of 18.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

The MALS10 is a 10 mm by 10 mm square, 300 μm pitch, ± 0.50° Divergence angle microlens array with effective focal length of 18.8 mm. Microlens arrays are commonly used for homogenizing and shaping a variety of modern light emitters ranging from a line-narrowed excimer lasers to high power LEDs. UV Grade Fused Silica offers excellent transmission from UV to IR, making it suitable for many applications. These microlens arrays are manufactured using photolithographic techniques based on semiconductor processing technology. The microlens arrays yield exceptionally accurate shaping of the lens profile and precise positioning of the lenses. An assortment of lens pitches and focal lengths is available to satisfy the need for almost any application.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number MALS10
Product Name Micro Lens Array, 10 x 10mm, 300 µm Pitch, 18.8 mm FL, ±0.50°
Lens Type Micro Lens Array
Unlock Full Specs
to access all available technical data

Similar Products

Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm - 20LKT-2AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Focusing Lens, 25.4 mm, N-BK7/A, Bi-Convex, 33 mm FL, Uncoated - 39213 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 30.7 mm (1.21 inch)
Center Thickness 6.7 mm (0.2638 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm - KBX076AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 650-1000 nm - CKX300AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details