Newport MKS Mounting Plate, 50.8 x 76.2 mm , Double Density M4 & M6 Hole Pattern M-TP-23

Description
The M-TP-23 is a 50.8 x 76.2 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The M-TP-23 is a 50.8 x 76.2 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 50.8 x 76.2 mm , Double Density M4 & M6 Hole Pattern - M-TP-23 - Newport MKS
Irvine, CA, United States
Mounting Plate, 50.8 x 76.2 mm , Double Density M4 & M6 Hole Pattern
M-TP-23
Mounting Plate, 50.8 x 76.2 mm , Double Density M4 & M6 Hole Pattern M-TP-23
The M-TP-23 is a 50.8 x 76.2 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The M-TP-23 is a 50.8 x 76.2 mm threaded plate featuring a double-density pattern of M4 and M6 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-TP-23
Product Name Mounting Plate, 50.8 x 76.2 mm , Double Density M4 & M6 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Gimbal Mount, 1.0 in. Diameter, 2-Axis - 8814 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Mount Adaptor, TO-56 to 1 in. Mount - LDA-58 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; TO-56 Optical Mount Adaptor
View Details
Fixed Angle Mount Adapter, 35.3 Degree, 8-32 Threads - FAM353 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 2 in., 2 Locking Allen-Keys - HVM-2t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6.7 mm (0.2638 inch)
View Details