Newport MKS Optical Post Pack, 19.1 mm Height, 12.7 mm Diameter, M4 and M6, Qty 10 M-SP-.75-PK

Description
This is a 10-pack of the Optical Post. The M-SP-.75 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 19 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. M-SP Series posts can be connected using TA-M4M6-10 Thread Adaptors.
Request a Quote
Description
This is a 10-pack of the Optical Post. The M-SP-.75 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 19 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. M-SP Series posts can be connected using TA-M4M6-10 Thread Adaptors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Pack, 19.1 mm Height, 12.7 mm Diameter, M4 and M6, Qty 10 - M-SP-.75-PK - Newport MKS
Irvine, CA, United States
Optical Post Pack, 19.1 mm Height, 12.7 mm Diameter, M4 and M6, Qty 10
M-SP-.75-PK
Optical Post Pack, 19.1 mm Height, 12.7 mm Diameter, M4 and M6, Qty 10 M-SP-.75-PK
This is a 10-pack of the Optical Post. The M-SP-.75 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 19 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. M-SP Series posts can be connected using TA-M4M6-10 Thread Adaptors.

This is a 10-pack of the Optical Post. The M-SP-.75 Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 19 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end. M-SP Series Posts are compatible with M-VPH and M-VPT Series Post Holders, or can be directly mounted to a table or breadboard. M-SP Series posts can be connected using TA-M4M6-10 Thread Adaptors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SP-.75-PK
Product Name Optical Post Pack, 19.1 mm Height, 12.7 mm Diameter, M4 and M6, Qty 10
Mount Type Optical Post Pack
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Pint-Sized, Corner Mount, 1.0 in. Diameter - 8887 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs - 9812 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details