Newport MKS Optical Pedestal 10 Pack, 101.6 mm Height, 25.4 mm Diameter, M4 Thread M-PS-4-PK

Description
This is a 10-pack of the Optical Pedestal. The M-PS-4 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 101.6 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows pedestal posts and post extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table.
Request a Quote
Description
This is a 10-pack of the Optical Pedestal. The M-PS-4 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 101.6 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows pedestal posts and post extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal 10 Pack, 101.6 mm Height, 25.4 mm Diameter, M4 Thread - M-PS-4-PK - Newport MKS
Irvine, CA, United States
Optical Pedestal 10 Pack, 101.6 mm Height, 25.4 mm Diameter, M4 Thread
M-PS-4-PK
Optical Pedestal 10 Pack, 101.6 mm Height, 25.4 mm Diameter, M4 Thread M-PS-4-PK
This is a 10-pack of the Optical Pedestal. The M-PS-4 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 101.6 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows pedestal posts and post extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table.

This is a 10-pack of the Optical Pedestal. The M-PS-4 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 101.6 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows pedestal posts and post extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-4-PK
Product Name Optical Pedestal 10 Pack, 101.6 mm Height, 25.4 mm Diameter, M4 Thread
Mount Type Optical Pedestal Pack
Unlock Full Specs
to access all available technical data

Similar Products

Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread - 38 - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys - 9883-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 2.0 mm Thick, Aluminum, 6-pack - LT10-SP2-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT10-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details