Newport MKS Optical Pedestal, 76.2 mm Height, 25.4 mm Diameter, M4 Thread M-PS-3

Description
The M-PS-3 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 76.2 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The M-PS-3 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 76.2 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 76.2 mm Height, 25.4 mm Diameter, M4 Thread - M-PS-3 - Newport MKS
Irvine, CA, United States
Optical Pedestal, 76.2 mm Height, 25.4 mm Diameter, M4 Thread
M-PS-3
Optical Pedestal, 76.2 mm Height, 25.4 mm Diameter, M4 Thread M-PS-3
The M-PS-3 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 76.2 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

The M-PS-3 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 76.2 mm height. Each optical pedestal is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-3
Product Name Optical Pedestal, 76.2 mm Height, 25.4 mm Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Peg Rotation Base, 64.8 mm Diameter - M-460P-RA2 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details
Fixed Cube Mount, 1.0 in. (25.4 mm), A-LINE - LH-1PM - Newport MKS
Specs
Mount Type Lens Holder; Fixed Cube Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Collimator and Laser Diode Adapter, 11 mm, 1 inch Mirror Mounts - CLH-11 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details
45 Degree Mirror Holder, 50.8 mm Diameter - 9924 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details