Newport MKS Optical Pedestal, 50.8 mm Height, 25.4 mm Diameter, M4 Thread M-PS-2

Description
The M-PS-2 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The M-PS-2 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 50.8 mm Height, 25.4 mm Diameter, M4 Thread - M-PS-2 - Newport MKS
Irvine, CA, United States
Optical Pedestal, 50.8 mm Height, 25.4 mm Diameter, M4 Thread
M-PS-2
Optical Pedestal, 50.8 mm Height, 25.4 mm Diameter, M4 Thread M-PS-2
The M-PS-2 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

The M-PS-2 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. An M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining a an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical pedestals enable ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-2
Product Name Optical Pedestal, 50.8 mm Height, 25.4 mm Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Optical Post, Gear Rack, Mounting Base, 24 in. Height, 1.5 in. Diameter - 72 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT20-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators - M05L - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details