Newport MKS Optical Pedestal, 12.7 mm Height, 25.4 mm Diameter, M4 Thread M-PS-0.5

Description
The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. A M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote
Description
The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. A M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 12.7 mm Height, 25.4 mm Diameter, M4 Thread - M-PS-0.5 - Newport MKS
Irvine, CA, United States
Optical Pedestal, 12.7 mm Height, 25.4 mm Diameter, M4 Thread
M-PS-0.5
Optical Pedestal, 12.7 mm Height, 25.4 mm Diameter, M4 Thread M-PS-0.5
The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. A M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

The M-PS-0.5 Precision Ground Stainless Steel Optical Pedestal maintains long-term optical system alignment. This 25.4 mm diameter post has a 12.7 mm height. Cross-drilled holes allow 5 mm hex wrenches to aid in tightening and loosening assembled posts. A M4 threaded hole on each end allows optical pedestals and pedestal extenders to be attached together end-to-end using a setscrew. In-between heights can be achieved by combining an optical pedestal with a 12.7 mm high post and/or spacers, available in 3.18 and 6.35 mm heights. For direct mounting to a threaded hole on an optical table, use a M6 to M4 thread adaptor. Optical Pedestals enables ultra-stable mounting of optical mounts at low beam heights. Slotted clamping forks secure optical pedestals anywhere on an optical table. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-0.5
Product Name Optical Pedestal, 12.7 mm Height, 25.4 mm Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 16 Degree, 8-32 Threads - FAM16 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread - 410-RCP - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details