Newport MKS Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread 410-RCP

Description
The 410-RCP Mounting Plate is designed to attach to the dual rod mounting assembly and features a standard pattern of tapped holes for mounting virtually any component. 1/4-20 Threaded and Clearance Holes.
Request a Quote
Description
The 410-RCP Mounting Plate is designed to attach to the dual rod mounting assembly and features a standard pattern of tapped holes for mounting virtually any component. 1/4-20 Threaded and Clearance Holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread - 410-RCP - Newport MKS
Irvine, CA, United States
Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread
410-RCP
Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread 410-RCP
The 410-RCP Mounting Plate is designed to attach to the dual rod mounting assembly and features a standard pattern of tapped holes for mounting virtually any component. 1/4-20 Threaded and Clearance Holes.

The 410-RCP Mounting Plate is designed to attach to the dual rod mounting assembly and features a standard pattern of tapped holes for mounting virtually any component. 1/4-20 Threaded and Clearance Holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 410-RCP
Product Name Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread
Mount Type Mounting Plate
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis - 8807 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Focusing Mount, 5 mm Travel, 35 mm Max Optic, 80 TPI - LFM-1A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mounts Pack, Fixed, 25.4 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-1A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack - LT20-SP1-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details