Newport MKS Bandpass Filter, 50.8x50.8 mm, 700±10 nm, 70±30 nm FWHM 20BPF70-700

Description
The 20BPF70-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF70-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 700±10 nm, 70±30 nm FWHM - 20BPF70-700 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 700±10 nm, 70±30 nm FWHM
20BPF70-700
Bandpass Filter, 50.8x50.8 mm, 700±10 nm, 70±30 nm FWHM 20BPF70-700
The 20BPF70-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF70-700 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 700 ± 10 nm and a Full Width Half Max of 70 ± 30 nm. See Curve 22, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF70-700
Product Name Bandpass Filter, 50.8x50.8 mm, 700±10 nm, 70±30 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

UV Bandpass Filter, 25.4 mm, 295±2 nm Center, 12±2 nm FWHM - 10BPF10-295 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 360±2 nm Center, 11±2 nm FWHM - 10BPF10-360 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Laser Beam Combiner, Dichroic, 25mm, 561-594 nm Refl, 633-790 nm Trans - DCM14 - Newport MKS
Specs
Filter Type Dichroic Filters; Long Pass Filters; Dichroic Laser Beam Combiner
Filter Diameter, Side Length, or Rectangular Length 22 mm (0.8661 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Hot Mirror, 50.8 x 50.8 mm, 0° AOI, 420-690 nm Transmittance - 20HMS-0 - Newport MKS
Specs
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details