Newport MKS Post Holder Base, LaserClean, Open Slot, 6.35 mm Thick, M6 M-PHB-25-LC

Description
The M-PHB-25-LC is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.
Request a Quote
Description
The M-PHB-25-LC is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Post Holder Base, LaserClean, Open Slot, 6.35 mm Thick, M6 - M-PHB-25-LC - Newport MKS
Irvine, CA, United States
Post Holder Base, LaserClean, Open Slot, 6.35 mm Thick, M6
M-PHB-25-LC
Post Holder Base, LaserClean, Open Slot, 6.35 mm Thick, M6 M-PHB-25-LC
The M-PHB-25-LC is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.

The M-PHB-25-LC is a slotted base designed to provide mounting for the SPH series of slim post holders. It has an open slot to allow greater maneuverability in tight spaces and with its threaded hole, it can also be used as a table clamp for securing plates or breadboards to an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PHB-25-LC
Product Name Post Holder Base, LaserClean, Open Slot, 6.35 mm Thick, M6
Mount Type LaserClean Post Holder Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Rear Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mr - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 4 to 6.35 mm (0.1575 to 0.2500 inch)
View Details
Optic Holder, 1.5 in. Diameter, 2.063-20 Thread, For LP-2A Series - LPLH-1.5T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens Adapter, 19.0 mm Lens, CYM-2R Mount - CYM-2R-A19.0 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.05 mm (0.7500 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Cleanroom - 9817-6-Ni-K - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details