Newport MKS Optical Post, 125 mm Height, 25.4 mm Diameter, M6, 290 Series Platform M-P-5

Description
The M-P-5 Optical Platform Pillar is part of the M-290-6 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 125 mm height and M6 Threads.
Request a Quote
Description
The M-P-5 Optical Platform Pillar is part of the M-290-6 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 125 mm height and M6 Threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 125 mm Height, 25.4 mm Diameter, M6, 290 Series Platform - M-P-5 - Newport MKS
Irvine, CA, United States
Optical Post, 125 mm Height, 25.4 mm Diameter, M6, 290 Series Platform
M-P-5
Optical Post, 125 mm Height, 25.4 mm Diameter, M6, 290 Series Platform M-P-5
The M-P-5 Optical Platform Pillar is part of the M-290-6 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 125 mm height and M6 Threads.

The M-P-5 Optical Platform Pillar is part of the M-290-6 Fixed Height Platform. This 25.4 mm diameter platform pillar is made from rigid steel with a durable, satin-chrome finish. It has a 125 mm height and M6 Threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-P-5
Product Name Optical Post, 125 mm Height, 25.4 mm Diameter, M6, 290 Series Platform
Mount Type Platform Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 76.2 mm Height, 25.4 mm Diameter, M4 - 9956-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Opti-Claw Mount, Tilting, Tiny, 0.06-0.63 in., 3 Allen-Key Adjustment - 9872-K - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 1.5 to 16 mm (0.0591 to 0.6299 inch)
View Details
Motorized Mirror Mount, Vacuum, 1.0 in., 6 mm Thick, Stability - 8817-6-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Diameter Adapter, 605-2 Gimbal Mount, 2.0 to 1.0 in. - 605A-2-1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 3.5 to 10 mm (0.1378 to 0.3937 inch)
View Details