Newport MKS Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4 M-VP-5ZA

Description
The M-VP-5ZA vertical stage is an ultra-low profile, precision vertical stage with minimum incremental motion capability of 60 nm, high-responsiveness and perfectly straight trajectory over 4.8 mm travel. Features include: an innovative inclined-plane design; a cool running, high torque DC motor with a precision preloaded, long-life, ball screw ensuring high speed motion with minimum settling time; a high-resolution linear scale directly attached to the moving rail, eliminating all drive-train induced motion errors; and two pairs of vertically mounted double-row linear ball bearing slides resulting in pure vertical motion. A standard 3-point mounting interface for a wafer chuck is provided as well. Manual vertical adjustments can be made using a flat screw driver for convenience. Typical applications include: semiconductor wafer inspection, photonics test and packaging, micro-assembly, precision metrology, and surface inspection systems. The VP-5ZA is compatible with the VP-25X linear stages and other Newport positioning products. For mounting to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Build Low Profile XYZ Stage Stacks Ultra low-profile precision XYZ system consisting of two VP-25XA linear stages and one VP-5ZA vertical translation stage. Compared to traditional stacks of stages, this solution offers a lower-profile alternative with easy access to the load from any direction. Keep Payload Over the Bearings The lifting approach of the VP-5ZA allows centering of the payload over the bearings and close to the position feedback. This avoids any cantilevered loads that cause angular deformations and results in more precise motion with a higher load capacity. A VP-5ZA stage mounted on top of an ILS High-Performance Mid-Range Travel Linear Stage with optional VP-BP base plate. Efficient Inclined Plane Design Using a unique arrangement of two wedges which move past each other via inclined, recirculating ball bearings and 2 pairs of vertically mounted double-row linear ball bearing slides result in pure vertical motion. Broad Stage Compatibility A pattern of threaded holes on the top plate provides compatibility with the VP-25X linear stages and other Newport positioning products. A standard 3-point mounting interface for a wafer chuck is provided as well. For mounting the VP-5ZA to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Manual vertical adjustments can be conveniently made using a flat screw driver. High Torque DC Motor An efficient, high torque DC motor with a precision preloaded, long-life, ball screw ensures high speed motion with minimum settling time. A high-resolution linear scale is directly attached to the moving rail, eliminating all drive-train induced motion errors. In addition, the space-saving, fixed read head design avoids any moving cables. The result is a robust and long lasting stage with an MTBF of 20,000 hours.
Request a Quote
Description
The M-VP-5ZA vertical stage is an ultra-low profile, precision vertical stage with minimum incremental motion capability of 60 nm, high-responsiveness and perfectly straight trajectory over 4.8 mm travel. Features include: an innovative inclined-plane design; a cool running, high torque DC motor with a precision preloaded, long-life, ball screw ensuring high speed motion with minimum settling time; a high-resolution linear scale directly attached to the moving rail, eliminating all drive-train induced motion errors; and two pairs of vertically mounted double-row linear ball bearing slides resulting in pure vertical motion. A standard 3-point mounting interface for a wafer chuck is provided as well. Manual vertical adjustments can be made using a flat screw driver for convenience. Typical applications include: semiconductor wafer inspection, photonics test and packaging, micro-assembly, precision metrology, and surface inspection systems. The VP-5ZA is compatible with the VP-25X linear stages and other Newport positioning products. For mounting to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Build Low Profile XYZ Stage Stacks Ultra low-profile precision XYZ system consisting of two VP-25XA linear stages and one VP-5ZA vertical translation stage. Compared to traditional stacks of stages, this solution offers a lower-profile alternative with easy access to the load from any direction. Keep Payload Over the Bearings The lifting approach of the VP-5ZA allows centering of the payload over the bearings and close to the position feedback. This avoids any cantilevered loads that cause angular deformations and results in more precise motion with a higher load capacity. A VP-5ZA stage mounted on top of an ILS High-Performance Mid-Range Travel Linear Stage with optional VP-BP base plate. Efficient Inclined Plane Design Using a unique arrangement of two wedges which move past each other via inclined, recirculating ball bearings and 2 pairs of vertically mounted double-row linear ball bearing slides result in pure vertical motion. Broad Stage Compatibility A pattern of threaded holes on the top plate provides compatibility with the VP-25X linear stages and other Newport positioning products. A standard 3-point mounting interface for a wafer chuck is provided as well. For mounting the VP-5ZA to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Manual vertical adjustments can be conveniently made using a flat screw driver. High Torque DC Motor An efficient, high torque DC motor with a precision preloaded, long-life, ball screw ensures high speed motion with minimum settling time. A high-resolution linear scale is directly attached to the moving rail, eliminating all drive-train induced motion errors. In addition, the space-saving, fixed read head design avoids any moving cables. The result is a robust and long lasting stage with an MTBF of 20,000 hours.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-VP-5ZA is a compact, precision vertical linear stage with 4.8 mm travel, designed for semiconductor wafer inspection, photonics test and packaging, micro-assembly, and precision metrology. It features an inclined-plane drive mechanism with a 5:1 transmission ratio, a high-torque DC servo motor with tachometer, and a linear steel scale for direct position feedback, achieving a minimum incremental motion of 60 nm and uni-directional repeatability of ±0.06 µm. The stage has a 50 N centered load capacity, ±0.6 µm accuracy, and 20,000-hour MTBF. The top plate includes M4 threaded holes for mounting, and the stage is compatible with VP-25X linear stages. It is supplied with a 1.5 m cable and SUB-D25M connector, measures 100 × 75 × 43 mm, and retains the same core performance and mounting features as the VP-5ZA series. Manual adjustment is possible via a flat screwdriver.

Datasheet Summary
Powered by GS/AI

The M-VP-5ZA is a compact, precision vertical linear stage with 4.8 mm travel, designed for semiconductor wafer inspection, photonics test and packaging, micro-assembly, and precision metrology. It features an inclined-plane drive mechanism with a 5:1 transmission ratio, a high-torque DC servo motor with tachometer, and a linear steel scale for direct position feedback, achieving a minimum incremental motion of 60 nm and uni-directional repeatability of ±0.06 µm. The stage has a 50 N centered load capacity, ±0.6 µm accuracy, and 20,000-hour MTBF. The top plate includes M4 threaded holes for mounting, and the stage is compatible with VP-25X linear stages. It is supplied with a 1.5 m cable and SUB-D25M connector, measures 100 × 75 × 43 mm, and retains the same core performance and mounting features as the VP-5ZA series. Manual adjustment is possible via a flat screwdriver.

Suppliers

Company
Product
Description
Supplier Links
Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4 - M-VP-5ZA - Newport MKS
Irvine, CA, United States
Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4
M-VP-5ZA
Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4 M-VP-5ZA
The M-VP-5ZA vertical stage is an ultra-low profile, precision vertical stage with minimum incremental motion capability of 60 nm, high-responsiveness and perfectly straight trajectory over 4.8 mm travel. Features include: an innovative inclined-plane design; a cool running, high torque DC motor with a precision preloaded, long-life, ball screw ensuring high speed motion with minimum settling time; a high-resolution linear scale directly attached to the moving rail, eliminating all drive-train induced motion errors; and two pairs of vertically mounted double-row linear ball bearing slides resulting in pure vertical motion. A standard 3-point mounting interface for a wafer chuck is provided as well. Manual vertical adjustments can be made using a flat screw driver for convenience. Typical applications include: semiconductor wafer inspection, photonics test and packaging, micro-assembly, precision metrology, and surface inspection systems. The VP-5ZA is compatible with the VP-25X linear stages and other Newport positioning products. For mounting to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Build Low Profile XYZ Stage Stacks Ultra low-profile precision XYZ system consisting of two VP-25XA linear stages and one VP-5ZA vertical translation stage. Compared to traditional stacks of stages, this solution offers a lower-profile alternative with easy access to the load from any direction. Keep Payload Over the Bearings The lifting approach of the VP-5ZA allows centering of the payload over the bearings and close to the position feedback. This avoids any cantilevered loads that cause angular deformations and results in more precise motion with a higher load capacity. A VP-5ZA stage mounted on top of an ILS High-Performance Mid-Range Travel Linear Stage with optional VP-BP base plate. Efficient Inclined Plane Design Using a unique arrangement of two wedges which move past each other via inclined, recirculating ball bearings and 2 pairs of vertically mounted double-row linear ball bearing slides result in pure vertical motion. Broad Stage Compatibility A pattern of threaded holes on the top plate provides compatibility with the VP-25X linear stages and other Newport positioning products. A standard 3-point mounting interface for a wafer chuck is provided as well. For mounting the VP-5ZA to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Manual vertical adjustments can be conveniently made using a flat screw driver. High Torque DC Motor An efficient, high torque DC motor with a precision preloaded, long-life, ball screw ensures high speed motion with minimum settling time. A high-resolution linear scale is directly attached to the moving rail, eliminating all drive-train induced motion errors. In addition, the space-saving, fixed read head design avoids any moving cables. The result is a robust and long lasting stage with an MTBF of 20,000 hours.

The M-VP-5ZA vertical stage is an ultra-low profile, precision vertical stage with minimum incremental motion capability of 60 nm, high-responsiveness and perfectly straight trajectory over 4.8 mm travel. Features include: an innovative inclined-plane design; a cool running, high torque DC motor with a precision preloaded, long-life, ball screw ensuring high speed motion with minimum settling time; a high-resolution linear scale directly attached to the moving rail, eliminating all drive-train induced motion errors; and two pairs of vertically mounted double-row linear ball bearing slides resulting in pure vertical motion. A standard 3-point mounting interface for a wafer chuck is provided as well. Manual vertical adjustments can be made using a flat screw driver for convenience. Typical applications include: semiconductor wafer inspection, photonics test and packaging, micro-assembly, precision metrology, and surface inspection systems. The VP-5ZA is compatible with the VP-25X linear stages and other Newport positioning products. For mounting to optical tables or to the ILS linear stages, use the optional base plate VP-BP.

Build Low Profile XYZ Stage Stacks

Ultra low-profile precision XYZ system consisting of two VP-25XA linear stages and one VP-5ZA vertical translation stage. Compared to traditional stacks of stages, this solution offers a lower-profile alternative with easy access to the load from any direction.


Keep Payload Over the Bearings

The lifting approach of the VP-5ZA allows centering of the payload over the bearings and close to the position feedback. This avoids any cantilevered loads that cause angular deformations and results in more precise motion with a higher load capacity.


A VP-5ZA stage mounted on top of an ILS High-Performance Mid-Range Travel Linear Stage with optional VP-BP base plate.

Efficient Inclined Plane Design


Using a unique arrangement of two wedges which move past each other via inclined, recirculating ball bearings and 2 pairs of vertically mounted double-row linear ball bearing slides result in pure vertical motion.

Broad Stage Compatibility


A pattern of threaded holes on the top plate provides compatibility with the VP-25X linear stages and other Newport positioning products. A standard 3-point mounting interface for a wafer chuck is provided as well. For mounting the VP-5ZA to optical tables or to the ILS linear stages, use the optional base plate VP-BP. Manual vertical adjustments can be conveniently made using a flat screw driver.


High Torque DC Motor


An efficient, high torque DC motor with a precision preloaded, long-life, ball screw ensures high speed motion with minimum settling time. A high-resolution linear scale is directly attached to the moving rail, eliminating all drive-train induced motion errors. In addition, the space-saving, fixed read head design avoids any moving cables. The result is a robust and long lasting stage with an MTBF of 20,000 hours.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-VP-5ZA
Product Name Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Air Bearing Stage, Ultra-High Performance, DynamYX ® Datum ® - DYNAMYX-DATUM - Newport MKS
Specs
Rated Speed 15.75 in/sec (24 m/min)
Motor Type Linear Motor; Ironless linear motor
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed - 9066-XYZ-L-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details
Fiber Optic Positioner, XYZθz, Bare, FPH-S, FPH-J, or FPH-DJ - FPR-1A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details