Newport MKS Mounting Bridle, SL or VGM Mounts to Metric Table, 100 mm, Qty 4 M-BR62

Description
The M-BR62 Mounting Bridle secures round base components such as a SL Series, M-TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 100 mm diameter.
Request a Quote
Description
The M-BR62 Mounting Bridle secures round base components such as a SL Series, M-TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 100 mm diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, SL or VGM Mounts to Metric Table, 100 mm, Qty 4 - M-BR62 - Newport MKS
Irvine, CA, United States
Mounting Bridle, SL or VGM Mounts to Metric Table, 100 mm, Qty 4
M-BR62
Mounting Bridle, SL or VGM Mounts to Metric Table, 100 mm, Qty 4 M-BR62
The M-BR62 Mounting Bridle secures round base components such as a SL Series, M-TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 100 mm diameter.

The M-BR62 Mounting Bridle secures round base components such as a SL Series, M-TTN80 or VGM Series stage to an optical table. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 100 mm diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BR62
Product Name Mounting Bridle, SL or VGM Mounts to Metric Table, 100 mm, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 3-Axis - 8853 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Precision Lens Positioner, 2.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-2A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mounting Plate, Dual Rod Platform, 5 x 6 x 0.5 in., 1/4-20 Thread - 410-RCP - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 4.0 in. Diameter - 605-4 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 11 to 22 mm (0.4331 to 0.8661 inch)
View Details