Newport MKS Mounting Bridle, M-UTR46 to M-MVN50 or M-UMR5, 6.5mm Height, Qty 4 M-BR3

Description
The M-BR3 Mounting Bridle secures round base components such as a M-UTR46 stage to a similar size linear and rotary positioning devices such as a M-MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 6.5 mm height.
Request a Quote
Description
The M-BR3 Mounting Bridle secures round base components such as a M-UTR46 stage to a similar size linear and rotary positioning devices such as a M-MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 6.5 mm height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, M-UTR46 to M-MVN50 or M-UMR5, 6.5mm Height, Qty 4 - M-BR3 - Newport MKS
Irvine, CA, United States
Mounting Bridle, M-UTR46 to M-MVN50 or M-UMR5, 6.5mm Height, Qty 4
M-BR3
Mounting Bridle, M-UTR46 to M-MVN50 or M-UMR5, 6.5mm Height, Qty 4 M-BR3
The M-BR3 Mounting Bridle secures round base components such as a M-UTR46 stage to a similar size linear and rotary positioning devices such as a M-MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 6.5 mm height.

The M-BR3 Mounting Bridle secures round base components such as a M-UTR46 stage to a similar size linear and rotary positioning devices such as a M-MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 6.5 mm height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BR3
Product Name Mounting Bridle, M-UTR46 to M-MVN50 or M-UMR5, 6.5mm Height, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE - LH-1PY-45 - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Hex Actuators - M05 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Cylindrical Lens Adapter, 25.4 mm Lens, CYM-2R Mount - CYM-2R-A25.4 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details
Optical Post, Gear Rack, 14 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 70 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details