Newport MKS Fiber Alignment Stage, Left-Handed, Flexure, 2 mm XYZ Travel, M3 M-466A-LH

Description
The M-466A-LH Flexure Stage is a 2 mm travel left-handed XYZ fiber alignment stage developed from the immensely popular original stage invented and patented by Martock Design, now a subsidiary of Elliot Scientific. Flexure stages are ideal for high precision device manipulation. Applications range from fiber launch systems for single-mode, multimode and polarization maintaining fibers as well as waveguide alignment, through to the manipulation of microstructures in bioscience. The arcuate displacement (vertical displacement due to longitudinal flexure motion) is up to 4 times better than competing products. Actuators are not included. Choose and fit a different types of actuators to each axis to suit individual performance and cost requirements. This stage has (17) M3 mounting threads on top and a slotted base plate for optical table or breadboard mounting.
Request a Quote
Description
The M-466A-LH Flexure Stage is a 2 mm travel left-handed XYZ fiber alignment stage developed from the immensely popular original stage invented and patented by Martock Design, now a subsidiary of Elliot Scientific. Flexure stages are ideal for high precision device manipulation. Applications range from fiber launch systems for single-mode, multimode and polarization maintaining fibers as well as waveguide alignment, through to the manipulation of microstructures in bioscience. The arcuate displacement (vertical displacement due to longitudinal flexure motion) is up to 4 times better than competing products. Actuators are not included. Choose and fit a different types of actuators to each axis to suit individual performance and cost requirements. This stage has (17) M3 mounting threads on top and a slotted base plate for optical table or breadboard mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Alignment Stage, Left-Handed, Flexure, 2 mm XYZ Travel, M3 - M-466A-LH - Newport MKS
Irvine, CA, United States
Fiber Alignment Stage, Left-Handed, Flexure, 2 mm XYZ Travel, M3
M-466A-LH
Fiber Alignment Stage, Left-Handed, Flexure, 2 mm XYZ Travel, M3 M-466A-LH
The M-466A-LH Flexure Stage is a 2 mm travel left-handed XYZ fiber alignment stage developed from the immensely popular original stage invented and patented by Martock Design, now a subsidiary of Elliot Scientific. Flexure stages are ideal for high precision device manipulation. Applications range from fiber launch systems for single-mode, multimode and polarization maintaining fibers as well as waveguide alignment, through to the manipulation of microstructures in bioscience. The arcuate displacement (vertical displacement due to longitudinal flexure motion) is up to 4 times better than competing products. Actuators are not included. Choose and fit a different types of actuators to each axis to suit individual performance and cost requirements. This stage has (17) M3 mounting threads on top and a slotted base plate for optical table or breadboard mounting.

The M-466A-LH Flexure Stage is a 2 mm travel left-handed XYZ fiber alignment stage developed from the immensely popular original stage invented and patented by Martock Design, now a subsidiary of Elliot Scientific. Flexure stages are ideal for high precision device manipulation. Applications range from fiber launch systems for single-mode, multimode and polarization maintaining fibers as well as waveguide alignment, through to the manipulation of microstructures in bioscience. The arcuate displacement (vertical displacement due to longitudinal flexure motion) is up to 4 times better than competing products. Actuators are not included. Choose and fit a different types of actuators to each axis to suit individual performance and cost requirements. This stage has (17) M3 mounting threads on top and a slotted base plate for optical table or breadboard mounting.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-466A-LH
Product Name Fiber Alignment Stage, Left-Handed, Flexure, 2 mm XYZ Travel, M3
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Triple Divide, 25.4 mm, X Pico, Y Micro, M4, M6 - 9064-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Linear Stage, Gothic-Arch, 40 x 40 mm, X Pico, Y Micro, M4 and M6 - 9062-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, No Baseplate - 9066-COM-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Manual Linear Stage, 40 x 40 mm, LaserClean, Imperial - DS40-X-LC - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Device Type Dovetail Slide
View Details